TE Connectivity 1710733-8
- 收藏
- 对比
1710733-8
2460-1710733-8
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, AMERICAS / EMEA / ASIA, ≤ 35 kV, Overhead Distribution / Overhead Transmission, AAC Cable 954
1最小包装量--
1710733-8详情
TE Connectivity 1710733-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Size (AAC Cable)u2009
954
Wire Size (ACSR Cable)u2009
795
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 35
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
AMPS-0-1710733-8
TE Internal Description
35kILD-KR9C-T715.5-795
TE Internal #
1710733-8
1710733-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。