TE Connectivity 1710734-1
- 收藏
- 对比
1710734-1
2460-1710734-1
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, AMERICAS / ASIA / ANZPAC, ≤ 46 kV, Overhead Distribution / Overhead Transmission, AAC Cable 266.8 / 4/0 / 350
1最小包装量--
1710734-1详情
TE Connectivity 1710734-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
AMPS-0-1710734-1
TE Internal Description
46kILD-S-FRAME-KR9C
TE Internal #
1710734-1
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 46
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
266.8 (18/1), 266.8 (26/7), 3/0 (6/1), 336.4 (18/1, 26/7, 30/7), 4/0 (6/1)
Wire Size (AAC Cable)u2009
266.8, 336.4, 350, 397.5, 4/0
1710734-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。