TE Connectivity 1710735-1
- 收藏
- 对比
1710735-1
2460-1710735-1
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, ANZPAC / AMERICAS / ASIA, ≤ 46 kV, Overhead Distribution / Overhead Transmission, AAC Cable 4/0
1最小包装量--
1710735-1详情
TE Connectivity 1710735-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1710735-1
TE Internal Description
46kILD-KR9C-w/T-4/0
Alias #
AMPS-0-1710735-1
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 46
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
3/0 (6/1), 4/0 (6/1)
Wire Size (AAC Cable)u2009
4/0
1710735-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。