TE Connectivity 1710737-9
- 收藏
- 对比
1710737-9
2460-1710737-9
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, ASIA / ANZPAC / AMERICAS, ≤ 69 kV, Overhead Transmission / Overhead Distribution, AAC Cable 2/0 / 1/0
1最小包装量--
1710737-9详情
TE Connectivity 1710737-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1710737-9
TE Internal Description
69KILD-KR9C-W/T-2/0
Alias #
EL5959-000
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 69
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
1/0, 2/0
Wire Size (AAC Cable)u2009
1/0, 2/0
1710737-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。