TE Connectivity 1710828-2
- 收藏
- 对比
1710828-2
2460-1710828-2
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, China / AMERICAS / EMEA, ≤ 29 kV, Overhead Distribution / Overhead Transmission, AAC Cable 397.5 / 4/0 / 350
1最小包装量--
1710828-2详情
TE Connectivity 1710828-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1710828-2
TE Internal Description
29kILD-S-FRAME-KS9C-HQ
Alias #
AMPS-0-1710828-2
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 29
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
Wire Size (ACSR Cable)u2009
2/0, 266.8, 3/0, 336.4 (18/1)
Wire Size (AAC Cable)u2009
266.8, 336.4, 350, 397.5, 4/0
1710828-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。