TE Connectivity 171095-000
- 收藏
- 对比
171095-000
2460-171095-000
热缩套,帽盖
--
大陆
立即发货

Cable Accessories Molded Boot Fluid Resistant Elastomer Black
--最小包装量--
171095-000详情
TE Connectivity 171095-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Elastomer
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
操作温度
-75 to 150 °C
包装
Bulk
系列
*
颜色
Black
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
辐射硬化
无
171095-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。