TE Connectivity 171267-1
- 收藏
- 对比
171267-1
2460-171267-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire / Wire-to-Panel, 9 Position, 6.5 mm [.255 in] Centerline, Commercial MATE-N-LOK
1最小包装量--
171267-1详情
TE Connectivity 171267-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.5u2009mmu2009[u2009.255u2009inu2009]
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
CIRCUIT HSG PLUG
TE Internal #
171267-1
171267-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。