TE Connectivity 1717934-3
- 收藏
- 对比
1717934-3
2460-1717934-3
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 12 Position, .177 in [4.5 mm] Centerline, Sealable, Yellow, Cable Mount (Free-Hanging), AMPSEAL 16
1最小包装量--
1717934-3详情
TE Connectivity 1717934-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1717934-3
TE Internal Description
CAP ASSY,12P,BRACKET REVERSE TYPE,ATAC C
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
1717934-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。