TE Connectivity 1718762-2
- 收藏
- 对比
1718762-2
2460-1718762-2
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Tab, Mating Tab Width .047 in [1.2 mm], Tab Thickness .025 in [.64 mm], 17 – 15 AWG Wire Size, MCON Interconnection System
1最小包装量--
1718762-2详情
TE Connectivity 1718762-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1718762-2
TE Internal Description
MCON 1.2 LL TAB SWS AU
Terminal Typeu2009
Tab
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Mating Tab Thicknessu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Terminal Transmitsu2009
0 – 24 A (Low Power)
Wire Sizeu2009(AWG)
17 – 15
1718762-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。