TE Connectivity 171882-4
- 收藏
- 对比
171882-4
2460-171882-4
背板连接器 - 配件
--
大陆
立即发货

Conn Wire to Board RCP 13 POS Solder RA Thru-Hole
1最小包装量--
171882-4详情
TE Connectivity 171882-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
NYLON
Manufacturer Part Number
171882-4
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.65
Contact Finish Mating
未说明
Contact Materials
BRASS
无铅代码
有
连接器类型
组合管路连接器
附加功能
MULTILOCK
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
13
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
终端类型
SOLDER
171882-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。