TE Connectivity 1719973-2
- 收藏
- 对比
1719973-2
2460-1719973-2
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Receptacle, Mating Tab Width .205 in [5.2 mm], Tab Thickness .024 in [.63 mm], 10 – 9 AWG Wire Size, 5 – 6 mm² Wire Size
1最小包装量--
1719973-2详情
TE Connectivity 1719973-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1719973-2
TE Internal Description
PQ5,2 Sn rec LL EDS >4,0-6,0
Terminal Typeu2009
Receptacle
Mating Tab Widthu2009
5.2u2009mmu2009[u2009.205u2009inu2009]
Mating Tab Thicknessu2009
.63u2009mmu2009[u2009.024u2009inu2009]
Terminal Transmitsu2009
41 – 100 A (High Power)
Wire Sizeu2009(AWG)
10 – 9
1719973-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。