TE Connectivity 172106-6
- 收藏
- 对比
172106-6
2460-172106-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 6 Position, 5 mm [.197 in] Centerline, Partially Shrouded, Tin, Through Hole - Solder, Signal, Natural
1最小包装量--
172106-6详情
TE Connectivity 172106-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Board
TE Internal Description
V-TYPE E.I.S CONN. 6P ASSY
TE Internal #
172106-6
172106-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。