TE Connectivity 1721150-4
- 收藏
- 对比
1721150-4
2460-1721150-4
信号继电器,高达 2 A
--
大陆
立即发货

1721150-4 datasheet pdf and Signal Relays, Up to 2 Amps product details from TE Connectivity stock available at utmel
1最小包装量--
1721150-4详情
TE Connectivity 1721150-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
LMR200 Cable
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
铍铜
Mounting
电缆安装
类型
SMA
性别
Plug
产品长度
21.4 mm
1721150-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。