TE Connectivity 172222-1
- 收藏
- 对比
172222-1详情
TE Connectivity 172222-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
系列
Fastin-Faston
包装
Bulk
类型
Housing
子类别
Terminals
产品类别
Terminals
可调节性
Rotating and swivelling
产品
Accessories
产品类别
Terminals
宽度
210
长度
210
172222-1拓展信息








哦! 它是空的。