TE Connectivity 172450-2
- 收藏
- 对比
172450-2
2460-172450-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 40 Position, 5.08 mm [.2 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
172450-2详情
TE Connectivity 172450-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
40
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal #
172450-2
TE Internal Description
PLUG HSG 40P MULTI TAP
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
172450-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。