TE Connectivity 172457-1
- 收藏
- 对比
172457-1
2460-172457-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 24 Position, 5.08 mm [.2 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
172457-1详情
TE Connectivity 172457-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Number of Positionsu2009
24
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Header
TE Internal Description
POST HDR ASSY 24P MULTI TAP
TE Internal #
172457-1
172457-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。