TE Connectivity 172631-000
- 收藏
- 对比
添加到询价列表
172631-000详情
TE Connectivity 172631-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
315
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
1
Adjustment range undelayed short-circuit release
2000 - 4000
Type of electrical connection of main circuit
Screw connection
0个相似型号
172631-000拓展信息








哦! 它是空的。