TE Connectivity 172653-1
- 收藏
- 对比
172653-1
2460-172653-1
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board, 16 Position, 6.6 mm / 5 mm [.259 in / .196 in] Centerline, Crimp, 2 Row, Blue, Mating Retention, Wire & Cable, Standard Drawer
1最小包装量--
172653-1详情
TE Connectivity 172653-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
16
Centerline (Pitch)u2009(mm)
5, 6.6
Centerline (Pitch)u2009(in)
.196, .259
Termination Method to Wire & Cableu2009
Crimp
Number of Rowsu2009
2
TE Internal Description
DRAWER CONN. MALE ASSY 16P
TE Internal #
172653-1
172653-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。