TE Connectivity 172776-2
- 收藏
- 对比
172776-2
2460-172776-2
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Receptacle, Mating Tab Width .118 in [3 mm], Tab Thickness .025 in [.65 mm], 22 – 18 AWG Wire Size, Mark II
1最小包装量--
172776-2详情
TE Connectivity 172776-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
172776-2
TE Internal Description
MIC MK-2 REC CONTACT GOLD
Terminal Typeu2009
Receptacle
Mating Tab Widthu2009
3u2009mmu2009[u2009.118u2009inu2009]
Mating Tab Thicknessu2009
.65u2009mmu2009[u2009.025u2009inu2009]
Terminal Transmitsu2009
0 – 24 A (Low Power)
Wire Sizeu2009(AWG)
22 – 18
172776-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。