TE Connectivity 172782-7 (LOOSE PIECE)
- 收藏
- 对比
172782-7 (LOOSE PIECE)
2460-172782-7 (LOOSE PIECE)
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings LOW PROFILE MINI Loose Piece
1最小包装量--
172782-7 (LOOSE PIECE)详情
TE Connectivity 172782-7 (LOOSE PIECE)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
172782-7
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
包装
Bulk
类型
-
定位的数量
1 Position
行数
-
性别
Pin (Male)
子类别
Headers & Wire Housings
螺距
-
终端样式
Crimp
产品类别
Headers & Wire Housings
产品
Contacts
产品类别
Headers & Wire Housings
172782-7 (LOOSE PIECE)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。