TE Connectivity 172888-3
- 收藏
- 对比
172888-3详情
TE Connectivity 172888-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Wire Size
20 to 16, 20 AWG
Contact Materials
Copper Alloy
Mounting
电缆安装
Manufacturer Part Number
172888-3
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
7.7
Manufacturer Series
172888
性别
Receptacle
Reach合规守则
unknown
连接器支持类型
连接器附件
172888-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。