TE Connectivity 1729674-1
- 收藏
- 对比
1729674-1
2460-1729674-1
压接器,压接机,压力机
--
大陆
立即发货

Hand Crimping Tools, Premium Crimp Tooling, Not Releasable, Not Adjustable, Fixed In Tool, TE Product Specification (114-), TE Certification, Manual
1最小包装量--
1729674-1详情
TE Connectivity 1729674-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1729674-1
TE Internal Description
SAHT GIC 6.2MM PITCH 14-12 ASSY
Tool Gradeu2009
Premium Crimp Tooling
Ratchet Configurationu2009
Not Releasable, Not Adjustable
Die Sets Typeu2009
固定工具
Specification Typeu2009
TE Product Specification (114-)
TE Certificationu2009
有
1729674-1拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。