TE Connectivity 17320604
- 收藏
- 对比
17320604
2460-17320604
无类别的
--
大陆
立即发货

ABB-CONNECTION - SNA SERIES ACCESSORIES
1最小包装量--
17320604详情
TE Connectivity 17320604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
17320604拓展信息







哦! 它是空的。