TE Connectivity 1734042-1
- 收藏
- 对比
1734042-1
2460-1734042-1
集成电路(IC)
--
大陆
立即发货

1734042-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1734042-1详情
TE Connectivity 1734042-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1734042-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
卡边缘连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
主体/外壳样式
SOCKET
1734042-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。