TE Connectivity 1734091-1
- 收藏
- 对比
1734091-1
2460-1734091-1
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, B, 2.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Tray / Box & Tray, Flush, Through Hole - Solder, Cable-to-Board
1最小包装量--
1734091-1详情
TE Connectivity 1734091-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
USB Adapter Typeu2009
B
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
TE Internal #
1734091-1
TE Internal Description
STD USB TYPE B, R/A, T/H, (WITH SHIELD)
1734091-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。