TE Connectivity 1734092-1
- 收藏
- 对比
1734092-1
2460-1734092-1
端子 - PC 引脚插座,插座连接器
--
大陆
立即发货

1734092-1 datasheet pdf and Terminals - PC Pin Receptacles, Socket Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1734092-1详情
TE Connectivity 1734092-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Nickel
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Contact Materials
Bronze
RoHS
Non-Compliant
包装
Tape & Reel
零件状态
Obsolete
定位的数量
124
弱电
Compliant
1734092-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。