TE Connectivity 1734346-1
- 收藏
- 对比
1734346-1
2460-1734346-1
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, B, 2.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Tray / Box & Tray, Offset, Surface Mount, Cable-to-Board, 1500
--最小包装量--
1734346-1详情
TE Connectivity 1734346-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1734346-1
TE Internal Description
STD USB TYPE B, R/A, SMT
USB Adapter Typeu2009
B
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
1734346-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。