TE Connectivity 1734366-4
- 收藏
- 对比
1734366-4
2460-1734366-4
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Receptacle, 1 Port, Top, Vertical, Tray / Box & Tray, Flush, Through Hole - Solder, Cable-to-Board, Flange
--最小包装量--
1734366-4详情
TE Connectivity 1734366-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Portsu2009
1
Connector & Housing Typeu2009
Receptacle
Connector Profileu2009
Standard
USB Versionu2009
2.0
USB Adapter Typeu2009
A
TE Internal Description
Std USB Type A, VT, T/H
TE Internal #
1734366-4
1734366-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。