TE Connectivity 1734723-6
- 收藏
- 对比
1734723-6
2460-1734723-6
模块化连接器 - 插头
--
大陆
立即发货

RJ25 Connectors, Single Port, 1 x 1, Standard Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Standard - Latch Down
--最小包装量--
1734723-6详情
TE Connectivity 1734723-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1734723-6
TE Internal Description
RJ11,6P6C,SINGLE,DIP, 15u Au, Reel
Port Configurationu2009
单端口
Port Matrix Configurationu2009
1 x 1
Connector Profileu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
1734723-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。