TE Connectivity 17351641-2
- 收藏
- 对比
17351641-2
2460-17351641-2
集成电路(IC)
--
大陆
立即发货

17351641-2 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
17351641-2详情
TE Connectivity 17351641-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
17351641-2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
GOLD (30) OVER NICKEL
Contact Materials
未说明
Manufacturer Series
17351642
JESD-609代码
e3
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
触点表面处理 终端
MATTE TIN (100) OVER NICKEL
17351641-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。