TE Connectivity 1735443-1
- 收藏
- 对比
1735443-1
2460-1735443-1
套管 - 音频连接器
--
大陆
立即发货

Micro SATA, Plug, Cable-to-Board, 16 Position, 7P 9P, Micro Profile, Straddle Mount, Surface Mount, 1 Row, 1 Port, Top, .05 in [1.27 mm] Centerline
1最小包装量--
1735443-1详情
TE Connectivity 1735443-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Plug
SATA Connector Typeu2009
Micro SATA
TE Internal Description
Assembly Micro SATA Plug 7P+9P
TE Internal #
1735443-1
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
16
Contact Configurationu2009
7P + 9P
1735443-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。