TE Connectivity 1735783-3
- 收藏
- 对比
1735783-3
2460-1735783-3
套管 - 音频连接器
--
大陆
立即发货

SATA, Plug, Cable-to-Board, 22 Position, 7P 15P, Slimline Profile, Vertical, Surface Mount, 1 Row, 2 Port, Top, .05 in [1.27 mm] Centerline
1最小包装量--
1735783-3详情
TE Connectivity 1735783-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1735783-3
TE Internal Description
Assembly, Slimlite SATA Plug, 15+7P, SMT
SATA Connector Typeu2009
SATA
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
22
Contact Configurationu2009
7P + 15P
1735783-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。