TE Connectivity 1740317-3
- 收藏
- 对比
1740317-3
2460-1740317-3
固态照明连接器
--
大陆
立即发货

Plug & Socket Lighting Connectors, Cable-to-Cable, 6 Position, Wire & Cable, Outlet, Contacts Preloaded, 250 VAC, Power, NECTOR S
1最小包装量--
1740317-3详情
TE Connectivity 1740317-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lighting Connector Styleu2009
Outlet
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Cable
TE Internal Description
NECTOR S DISTRIBUTOR ASSY 6 POS BLACK
TE Internal #
1740317-3
1740317-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。