TE Connectivity 174060-5
- 收藏
- 对比
174060-5
2460-174060-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 16 Position, .098 in [2.5 mm] Centerline, Blue, Signal, Multilock Connector System
1最小包装量--
174060-5详情
TE Connectivity 174060-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
040 LOW PROFILE PLUG 16P
TE Internal #
174060-5
Mating Tab Widthu2009
1u2009mmu2009[u2009.039u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
16
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
174060-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。