TE Connectivity 174199-1
- 收藏
- 对比
174199-1详情
TE Connectivity 174199-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Spare part
无
Accessory
有
Type of accessory/spare part
Retaining bracket
Unit Weight
0.082294 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
In-Line
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
包装
Bulk
类型
标签外壳
颜色
Natural
性别
Female
子类别
Terminals
终端样式
Crimp
弱电
Compliant
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
6.35 mm
产品
Accessories
产品类别
Terminals
174199-1拓展信息








哦! 它是空的。