TE Connectivity 174203-1
- 收藏
- 对比
174203-1详情
TE Connectivity 174203-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Factory Pack QuantityFactory Pack Quantity
250
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
包装
Packed by set, 10 sets per box
系列
Fastin-Faston
尺寸/尺寸
Compact Size, NO - 3, NC - 0
类型
Housing
子类别
Terminals
电压
110V AC
产品类别
Terminals
产品
Accessories
产品类别
Terminals
174203-1拓展信息








哦! 它是空的。