TE Connectivity 1742347-1
- 收藏
- 对比
1742347-1详情
TE Connectivity 1742347-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
Cable Mount / Free Hanging
Wire Gauge Min
-
Contact Materials
Brass
Wire Gauge Max
2 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
类型
接头套件
性别
-
子类别
Terminals
终端样式
IDC
线规
2 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Splices
产品类别
Terminals
1742347-1拓展信息








哦! 它是空的。