TE Connectivity 1743259-1
- 收藏
- 对比
1743259-1
2460-1743259-1
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 15 Position, .133 in [3.4 mm] Centerline, Natural, Signal, Panel Mount, Multilock Connector System
1最小包装量--
1743259-1详情
TE Connectivity 1743259-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1743259-1
TE Internal Description
HYBRID 15P CAP ASSY(DTB)
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Tab Widthu2009(mm)
1.5, 2.8
Mating Tab Widthu2009(in)
.059, .11
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
15
Centerline (Pitch)u2009
3.4u2009mmu2009[u2009.133u2009inu2009]
1743259-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。