TE Connectivity 1743704-2
- 收藏
- 对比
1743704-2
2460-1743704-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 26 Position, .413 in / .1 in [2.54 mm / 10.5 mm] Centerline, Sealable, Black, Power, MQS
1最小包装量--
1743704-2详情
TE Connectivity 1743704-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1743704-2
TE Internal Description
MQS/MCP HYB26P PLUG ASSY
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
6.3u2009mmu2009[u2009.248u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
26
Centerline (Pitch)u2009(mm)
2.54, 10.5
Centerline (Pitch)u2009(in)
.1, .413
1743704-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。