TE Connectivity 1744001-4
- 收藏
- 对比
1744001-4
2460-1744001-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 4 Position, 3.96 mm [.156 in] Centerline, Printed Circuit Board, UL 94V-0, MTA 156
1最小包装量--
1744001-4详情
TE Connectivity 1744001-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
04P MTA156 HDR POL .045SQ TIN
TE Internal #
1744001-4
1744001-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。