TE Connectivity 1744336-1
- 收藏
- 对比
1744336-1
2460-1744336-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 5 Position, Printed Circuit Board, UL 94V-0, Standard Part - Not Glow Wire, Economy Power
1最小包装量--
1744336-1详情
TE Connectivity 1744336-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
EP HDR ASSY 5P R/A,OMIT 2&4
TE Internal #
1744336-1
1744336-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。