TE Connectivity 1744497-8
- 收藏
- 对比
1744497-8
2460-1744497-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Board, 8 Position, 3.96 mm [.156 in] Centerline, Printed Circuit Board, Economy Power II
1最小包装量--
1744497-8详情
TE Connectivity 1744497-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
08P EP-II HOUSING, GREY
TE Internal #
1744497-8
1744497-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。