TE Connectivity 1-745497-6
- 收藏
- 对比
1-745497-6
2460-1-745497-6
D 形连接器
--
大陆
立即发货

D-Sub Standard Connectors RCPT ASSY 37P HDE MS
1最小包装量--
1-745497-6详情
TE Connectivity 1-745497-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
4 (C)
Unit Weight
0.600081 oz
Factory Pack QuantityFactory Pack Quantity
56
Insert Arrangement
C37
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
Insulation Materials
Thermoplastic
包装
Tray
类型
Receptacle
定位的数量
37 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
IDC
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
产品类别
D-Sub Standard Connectors
1-745497-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。