TE Connectivity 1-747563-0
- 收藏
- 对比
1-747563-0
2460-1-747563-0
D 形连接器
--
大陆
立即发货

Conn D-Subminiature PL 37 POS IDT RA Cable Mount 37 Terminal 1 Port Bulk
1最小包装量--
1-747563-0详情
TE Connectivity 1-747563-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
4 (C)
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
C37
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
类型
Plug
定位的数量
37 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
1-747563-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。