TE Connectivity 1747997-1
- 收藏
- 对比
1747997-1
2460-1747997-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 3.5 mm [.138 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Multilock Connector System
1最小包装量--
1747997-1详情
TE Connectivity 1747997-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1747997-1
TE Internal Description
CAP HOUSING ASSY 14POS 1.8 SERIES MLC I/
Connector Systemu2009
Wire-to-Board
Centerline (Pitch)u2009
3.5u2009mmu2009[u2009.138u2009inu2009]
Sealableu2009
无
PCB Mount Orientationu2009
Horizontal
Number of Rowsu2009
2
1747997-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。