TE Connectivity 174821-023
- 收藏
- 对比
174821-023
2460-174821-023
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, EMEA / ASIA / AMERICAS, Heat Shrink, ≤ 17.5 kV, 1 Core, Cross-Section 120 – 300 mm², RAYCHEM RSRB
1最小包装量--
174821-023详情
TE Connectivity 174821-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
1
Dead Break Connection Voltage Classu2009(kV)
≤ 17.5
Dead Break Connection Technologyu2009
热缩管
Installation Instructionu2009
English
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
RSRB-4026
TE Internal Description
RSRB-4026
TE Internal #
174821-023
174821-023拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。