TE Connectivity 174843-1
- 收藏
- 对比
174843-1
2460-174843-1
端子板 - 线对板
--
大陆
立即发货

Card Edge Connector Housings, Board-to-Board, 38 Position, .171 in [4.35 mm] Centerline, 38 Dual Positions, Printed Circuit Board, Power & Signal
1最小包装量--
174843-1详情
TE Connectivity 174843-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Dual Positionsu2009
38
Row-to-Row Spacingu2009
4.35u2009mmu2009[u2009.171u2009inu2009]
Centerline (Pitch)u2009
4.35u2009mmu2009[u2009.171u2009inu2009]
Number of Positionsu2009
38
Connector Systemu2009
Board-to-Board
TE Internal Description
AMP TWIN-LEAF DUAL HSG 38P
TE Internal #
174843-1
174843-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。