TE Connectivity 175042-1 (MOUSER REEL)
- 收藏
- 对比
175042-1 (MOUSER REEL)
2460-175042-1 (MOUSER REEL)
端子 - 适配器
--
大陆
立即发货

Terminals 187 SERIES REC Reel of 1000
1最小包装量--
175042-1 (MOUSER REEL)详情
TE Connectivity 175042-1 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Insulation Materials
Not Insulated
RoHS
Details
Tradename
FASTON
Brand
TE Connectivity / AMP
Manufacturer
TE Connectivity
Part # Aliases
175042-1
Contact Materials
Brass
Factory Pack QuantityFactory Pack Quantity
1000
Minimum Operating Temperature
- 30 C
Maximum Operating Temperature
+ 105 C
系列
Fastin-Faston
包装
Reel
性别
-
子类别
Terminals
终端样式
Crimp
触点性别
Socket (Female)
绝缘材料
Not Insulated
产品类别
Terminals
产品
导线端子
安装角
-
产品类别
Terminals
175042-1 (MOUSER REEL)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。