TE Connectivity 1-750877-7
- 收藏
- 对比
1-750877-7
2460-1-750877-7
D 形连接器 - 并口
--
大陆
立即发货

D-Sub Covers, Terminating, 68 Position, -67 – 221 °F [-55 – 105 °C], AMPLIMITE 0.50 Series
1最小包装量--
1-750877-7详情
TE Connectivity 1-750877-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-750877-7
TE Internal Description
68 50SR TERMINATOR COVER
Connector Cover Typeu2009
Terminating
Number of Positionsu2009
68
Operating Temperature Rangeu2009
-55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009]
1-750877-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。