TE Connectivity 175111-6
- 收藏
- 对比
175111-6
2460-175111-6
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 26 Position, .118 in / .138 in [3 mm / 3.5 mm] Centerline, Multilock Connector System
1最小包装量--
175111-6详情
TE Connectivity 175111-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
175111-6
TE Internal Description
04/07 HYBRID T.F PLUG HSG 26P
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
1, 1.8
Mating Tab Widthu2009(in)
.039, .071
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
26
Centerline (Pitch)u2009(mm)
3, 3.5
Centerline (Pitch)u2009(in)
.118, .138
175111-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。